Quectel Wireless Solutions Co., Ltd. RF Antennas YG0015AA

Description
PATCH ACTIVE GNSS L1 UFL 25X25
Request a Quote Datasheet
Description
PATCH ACTIVE GNSS L1 UFL 25X25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0015AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0015AA-ND
RF Antennas 2958-YG0015AA-ND
PATCH ACTIVE GNSS L1 UFL 25X25

PATCH ACTIVE GNSS L1 UFL 25X25

Buy Now Datasheet
RF Antennas - YG0015AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0015AA
RF Antennas YG0015AA
1.588GHz GNSS Ceramic Patch RF Antenna 1.575GHz ~ 1.602GHz 0.47dBi IPEX MHF Adhesive

1.588GHz GNSS Ceramic Patch RF Antenna 1.575GHz ~ 1.602GHz 0.47dBi IPEX MHF Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0015AA-ND YG0015AA
Product Name RF Antennas RF Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1588.0 MHz
Gain 0.4700 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G Adhesive Mount Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-LTS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details