Quectel Wireless Solutions Co., Ltd. RF Antennas YE0038AA

Description
TERMINAL ANT DB WIFI SMA MALE
Request a Quote Datasheet
Description
TERMINAL ANT DB WIFI SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0038AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0038AA-ND
RF Antennas 2958-YE0038AA-ND
TERMINAL ANT DB WIFI SMA MALE

TERMINAL ANT DB WIFI SMA MALE

Buy Now Datasheet
RF Antennas - YE0038AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0038AA
RF Antennas YE0038AA
2.45GHz, 5.5GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 2dBi SMA Male Connector Mount

2.45GHz, 5.5GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 2dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YE0038AA-ND YE0038AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers