Quectel Wireless Solutions Co., Ltd. RF Antennas YEMA206J1AM

Description
4G & GNSS 2IN1 ADHESIVE MOUNT CO
Request a Quote Datasheet
Description
4G & GNSS 2IN1 ADHESIVE MOUNT CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMA206J1AM-ND - DigiKey
Thief River Falls, MN, United States
4G & GNSS 2IN1 ADHESIVE MOUNT CO

4G & GNSS 2IN1 ADHESIVE MOUNT CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEMA206J1AM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, GNSS, LTE
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 0.7000 to 5.8 dB
VSWR 1.7 to 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details