Quectel Wireless Solutions Co., Ltd. RF Antennas YBS00A1AA

Description
CERAMIC ANTENNA,GNSS,L1/L5
Request a Quote Datasheet
Description
CERAMIC ANTENNA,GNSS,L1/L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YBS00A1AA-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC ANTENNA,GNSS,L1/L5

CERAMIC ANTENNA,GNSS,L1/L5

Buy Now Datasheet
RF Antennas - YBS00A1AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YBS00A1AA
RF Antennas YBS00A1AA
1.176GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS,GPS, LTE Ceramic Patch RF Antenna 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.606GHz 3.55dBi, 3.55dBi IPEX-1 Chassis Mount

1.176GHz, 1.585GHz BeiDou, Galileo, GLONASS, GNSS,GPS, LTE Ceramic Patch RF Antenna 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.606GHz 3.55dBi, 3.55dBi IPEX-1 Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YBS00A1AA-ND YBS00A1AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS,GPS, LTE BeiDou, Galileo, GLONASS, GNSS,GPS, LTE
Primary Frequency Range 1176.0 to 1585.0 MHz
Gain 3.55 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers