QUECTEL WIRELESS SOLUTIONS CO., LTD.
YEMA517J1A -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YEMA517J1A
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YEMA517J1A-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; GPS; 4G, 5G, GNSS, GPS, Wi-Fi
|
|
Primary Frequency Range
|
650.0 to 5500.0 MHz
|
|
Gain
|
-1.7 to 8.2 dB
|
|
VSWR
|
1.49 to 9.5 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Frequency Range
1525.0 to 1559.0 MHz
Gain
27 dB
VSWR
2 :1
View Details
Applications
Cellular, Cat-M/NB-IoT, ISM
Pattern Type
Omni directional
Polarization
Linear
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details