Quectel Wireless Solutions Co., Ltd. RF Antennas YEMN308L1AM

Description
4G&GNSS L1 3IN1 SCREW MOUNT COMB
Request a Quote Datasheet
Description
4G&GNSS L1 3IN1 SCREW MOUNT COMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMN308L1AM-ND - DigiKey
Thief River Falls, MN, United States
4G&GNSS L1 3IN1 SCREW MOUNT COMB

4G&GNSS L1 3IN1 SCREW MOUNT COMB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEMN308L1AM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 4G, CAT-M, GNSS, LTE, NB-IoT
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248708 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Form Factor / Mounting External
View Details