Quectel Wireless Solutions Co., Ltd. Rf Antenna YC0009AA

Description
WIFI/BT ANTENNA Product overview: YC0009AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0009AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIFI/BT ANTENNA Product overview: YC0009AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0009AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-YC0009AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-YC0009AA
Rf Antenna 875-YC0009AA
WIFI/BT ANTENNA Product overview: YC0009AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0009AA can be used for catalog matching and distributor lookup.

WIFI/BT ANTENNA Product overview: YC0009AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YC0009AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2958-YC0009AACT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2958-YC0009AATR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2958-YC0009AADKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - YC0009AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YC0009AA
RF Antennas YC0009AA
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-YC0009AA 2958-YC0009AACT-ND YC0009AA
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 MHz
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details