CERAMIC ANTENNA,GNSS,SMD,18*
CERAMIC ANTENNA,GNSS,SMD,18*
CERAMIC ANTENNA,GNSS,SMD,18*
1.588GHz BeiDou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.602GHz 3dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YCGS005AADKR-ND | YCGS005AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1588.0 MHz | |
| Gain | 3 dB |