Quectel Wireless Solutions Co., Ltd. RF Antennas YE0008BA

Description
EXTERNAL, 824960, 17102170 , 2G/
Request a Quote Datasheet
Description
EXTERNAL, 824960, 17102170 , 2G/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0008BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0008BA-ND
RF Antennas 2958-YE0008BA-ND
EXTERNAL, 824960, 17102170 , 2G/

EXTERNAL, 824960, 17102170 , 2G/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YE0008BA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers