Quectel Wireless Solutions Co., Ltd. RF Antennas YFGC009WWC

Description
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1
Request a Quote Datasheet
Description
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGC009WWC-ND - DigiKey
Thief River Falls, MN, United States
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1

INT,GPS&GNSS,CERAMIC,-,NA,1559-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGC009WWC-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS
Primary Frequency Range 1561.0 to 1575.0 MHz
Gain 3.5 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers