PATCH, GNSS L1, PIN MNT, 18X18
1.561GHz, 1.575GHz BeiDou, Galileo, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.573GHz ~ 1.577GHz Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YG0046AA-ND | YG0046AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GNSS, GPS | BeiDou, Galileo, GNSS, GPS |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)