Quectel Wireless Solutions Co., Ltd. RF Antennas YCGO007AA

Description
1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCGO007AA-ND - DigiKey
Thief River Falls, MN, United States
1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount

1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - YCGO007AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YCGO007AA
RF Antennas YCGO007AA
1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount

1.5805GHz GPS Ceramic Patch RF Antenna 1.56GHz ~ 1.601GHz 2dBi IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YCGO007AA-ND YCGO007AA
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1580.5 MHz
Gain 2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers