Quectel Wireless Solutions Co., Ltd. RF Antennas YE0007AA

Description
EXTERNAL DIPOLE 5G ANTENNA SMAM
Request a Quote Datasheet
Description
EXTERNAL DIPOLE 5G ANTENNA SMAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0007AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0007AA-ND
RF Antennas 2958-YE0007AA-ND
EXTERNAL DIPOLE 5G ANTENNA SMAM

EXTERNAL DIPOLE 5G ANTENNA SMAM

Buy Now Datasheet
RF Antennas - YE0007AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0007AA
RF Antennas YE0007AA
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.3GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Whip, Straight RF Antenna 600MHz ~ 960MHz, 698MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz 3dBi, 4.1dBi, 3.2dBi, 3.5dBi, 3.9dBi, 5.2dBi, 5.5dBi SMA Male Connector Mount

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.3GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Whip, Straight RF Antenna 600MHz ~ 960MHz, 698MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz 3dBi, 4.1dBi, 3.2dBi, 3.5dBi, 3.9dBi, 5.2dBi, 5.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YE0007AA-ND YE0007AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 5500.0 MHz
Gain 3 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers