Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA015E3BM

Description
PATCH PASSIVE GNSS L1 15X15 UFL
Request a Quote Datasheet
Description
PATCH PASSIVE GNSS L1 15X15 UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA015E3BM-ND - DigiKey
Thief River Falls, MN, United States
PATCH PASSIVE GNSS L1 15X15 UFL

PATCH PASSIVE GNSS L1 15X15 UFL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGA015E3BM-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1575.0 MHz
Gain -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers