Quectel Wireless Solutions Co., Ltd. Rf Antenna YXU00A0AA

Description
WIFI 2.4/5.8G PCB CHIP ANTENNA,8 Product overview: YXU00A0AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YXU00A0AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIFI 2.4/5.8G PCB CHIP ANTENNA,8 Product overview: YXU00A0AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YXU00A0AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-YXU00A0AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-YXU00A0AA
Rf Antenna 875-YXU00A0AA
WIFI 2.4/5.8G PCB CHIP ANTENNA,8 Product overview: YXU00A0AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YXU00A0AA can be used for catalog matching and distributor lookup.

WIFI 2.4/5.8G PCB CHIP ANTENNA,8 Product overview: YXU00A0AA from Quectel is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YXU00A0AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2958-YXU00A0AADKR-ND - DigiKey
Thief River Falls, MN, United States
WIFI 2.4/5.8G PCB CHIP ANTENNA,8

WIFI 2.4/5.8G PCB CHIP ANTENNA,8

Buy Now Datasheet
RF Antennas - 2958-YXU00A0AACT-ND - DigiKey
Thief River Falls, MN, United States
WIFI 2.4/5.8G PCB CHIP ANTENNA,8

WIFI 2.4/5.8G PCB CHIP ANTENNA,8

Buy Now Datasheet
RF Antennas - 2958-YXU00A0AATR-ND - DigiKey
Thief River Falls, MN, United States
WIFI 2.4/5.8G PCB CHIP ANTENNA,8

WIFI 2.4/5.8G PCB CHIP ANTENNA,8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-YXU00A0AA 2958-YXU00A0AADKR-ND
Product Name Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details