Quectel Wireless Solutions Co., Ltd. RF Antennas YB0022AA

Description
1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount
Request a Quote Datasheet
Description
1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0022AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0022AA-ND
RF Antennas 2958-YB0022AA-ND
1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount

1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount

Buy Now Datasheet
RF Antennas - YB0022AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0022AA
RF Antennas YB0022AA
1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount

1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz GNSS, LTE, Wi-Fi Module RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz 2.5dBi, 20dBi, 3dBi FME Female Screw Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0022AA-ND YB0022AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Primary Frequency Range 1550.0 to 4275.0 MHz
Gain 2.5 to 20 dB
VSWR 2 to 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers