Quectel Wireless Solutions Co., Ltd. RF Antennas YE0013CA

Description
EXTERNAL CELLULAR ANTENNA
Request a Quote Datasheet
Description
EXTERNAL CELLULAR ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0013CA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0013CA-ND
RF Antennas 2958-YE0013CA-ND
EXTERNAL CELLULAR ANTENNA

EXTERNAL CELLULAR ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YE0013CA-ND
Product Name RF Antennas
Applications 2G, 3G, 4G
Primary Frequency Range 755.0 to 2595.0 MHz
Gain -4.3 to -1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers