Quectel Wireless Solutions Co., Ltd. RF Antennas YEGM011AA

Description
GNSS L1/L2/L5 EXTERNAL ANTENNA W
Request a Quote Datasheet
Description
GNSS L1/L2/L5 EXTERNAL ANTENNA W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGM011AA-ND - DigiKey
Thief River Falls, MN, United States
GNSS L1/L2/L5 EXTERNAL ANTENNA W

GNSS L1/L2/L5 EXTERNAL ANTENNA W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEGM011AA-ND
Product Name RF Antennas
Applications GPS; GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RFID Antennas - 2272068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details