Quectel Wireless Solutions Co., Ltd. RF Antennas YEBA000J1AM

Description
EXTERNAL ANTENNA
Request a Quote Datasheet
Description
EXTERNAL ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEBA000J1AM-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNA

EXTERNAL ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEBA000J1AM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details