Quectel Wireless Solutions Co., Ltd. RF Antennas YG0048AA

Description
STACKED PATCH L1/L5 PASS 25X25
Request a Quote Datasheet
Description
STACKED PATCH L1/L5 PASS 25X25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0048AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0048AA-ND
RF Antennas 2958-YG0048AA-ND
STACKED PATCH L1/L5 PASS 25X25

STACKED PATCH L1/L5 PASS 25X25

Buy Now Datasheet
RF Antennas - YG0048AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0048AA
RF Antennas YG0048AA
1.176GHz, 1.575GHz GNSS, LTE Ceramic Patch RF Antenna Pin Adhesive

1.176GHz, 1.575GHz GNSS, LTE Ceramic Patch RF Antenna Pin Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0048AA-ND YG0048AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, LTE GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers