Quectel Wireless Solutions Co., Ltd. RF Antennas YG0035AA

Description
MAGGNSS L1&B1&G1 ACTIVE 3M SMAM
Request a Quote Datasheet
Description
MAGGNSS L1&B1&G1 ACTIVE 3M SMAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0035AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0035AA-ND
RF Antennas 2958-YG0035AA-ND
MAGGNSS L1&B1&G1 ACTIVE 3M SMAM

MAGGNSS L1&B1&G1 ACTIVE 3M SMAM

Buy Now Datasheet
RF Antennas - YG0035AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0035AA
RF Antennas YG0035AA
1.561GHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.5dBi, 1.5dBi SMA Male Magnetic

1.561GHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.5dBi, 1.5dBi SMA Male Magnetic

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0035AA-ND YG0035AA
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1575.0 MHz
Gain 1.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details