Quectel Wireless Solutions Co., Ltd. RF Antennas YE0002AA

Description
DIPOLE LTE ANTENNA RP SMAM
Request a Quote Datasheet
Description
DIPOLE LTE ANTENNA RP SMAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0002AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0002AA-ND
RF Antennas 2958-YE0002AA-ND
DIPOLE LTE ANTENNA RP SMAM

DIPOLE LTE ANTENNA RP SMAM

Buy Now Datasheet
RF Antennas - YE0002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0002AA
RF Antennas YE0002AA
1.699GHz LTE Whip, Straight RF Antenna 699MHz ~ 2.7GHz 3dBi RP-SMA Male Connector Mount

1.699GHz LTE Whip, Straight RF Antenna 699MHz ~ 2.7GHz 3dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YE0002AA-ND YE0002AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 1699.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers