Joymax Electronics Co., Ltd. RF Antennas ZBF-603XSA3B-P200

Description
ANT 5G BLADE SMA PLUG 2M CABLE
Request a Quote Datasheet
Description
ANT 5G BLADE SMA PLUG 2M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZBF-603XSA3B-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G BLADE SMA PLUG 2M CABLE

ANT 5G BLADE SMA PLUG 2M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZBF-603XSA3B-P200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 6525.0 MHz
Gain -1.5 to 3.2 dB
VSWR 1.6 to 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details