Quectel Wireless Solutions Co., Ltd. RF Antennas YB0016AA

Description
829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel
Request a Quote Datasheet
Description
829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0016AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0016AA-ND
RF Antennas 2958-YB0016AA-ND
829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel

829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel

Buy Now Datasheet
RF Antennas - YB0016AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0016AA
RF Antennas YB0016AA
829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel

829MHz, 2.205GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi SMA Male Panel

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0016AA-ND YB0016AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 2.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details