Quectel Wireless Solutions Co., Ltd. RF Antennas YFGC233WWA

Description
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1
Request a Quote Datasheet
Description
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGC233WWA-ND - DigiKey
Thief River Falls, MN, United States
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1

INT,GPS&GNSS,CERAMIC,-,NA,1559-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGC233WWA-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS
Primary Frequency Range 1176.0 to 1602.0 MHz
Gain 0.6700 to 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details