TE Connectivity Antennas YS4306

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, UHF Wireless Application : ISM, UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, UHF Wireless Application : ISM, UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS4306 - TE Connectivity
Berwyn, PA, United States
Antennas
YS4306
Antennas YS4306
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, UHF Wireless Application : ISM, UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.2 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : ISM, UHF
  • Wireless Application : ISM, UHF

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 430 - 450
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 10.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YS4306-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YS4306-ND
RF Antennas YS4306-ND
440MHz Yagi, 6-Element RF Antenna 430MHz ~ 450MHz 10.2dBd N Type Female Bracket Mount

440MHz Yagi, 6-Element RF Antenna 430MHz ~ 450MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YS4306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS4306
RF Antennas YS4306
440MHz Yagi, 6-Element RF Antenna 430MHz ~ 450MHz 10.2dBd N Type Female Bracket Mount

440MHz Yagi, 6-Element RF Antenna 430MHz ~ 450MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YS4306 YS4306-ND YS4306
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; ISM, UHF RF Antennas
Pattern Type Directional
Primary Frequency Range 430.0 to 450.0 MHz 440.0 MHz
Gain 6 dB 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers