QUECTEL WIRELESS SOLUTIONS CO., LTD.
YEMD302L1B -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YEMD302L1B
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EXTERNAL ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YEMD302L1B-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; GPS; 4G, GNSS, Wi-Fi
|
|
Primary Frequency Range
|
830.0 to 6525.0 MHz
|
|
Gain
|
2.18 to 5.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
2 suppliers
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers