TE Connectivity Antennas YS1503

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS1503 - TE Connectivity
Berwyn, PA, United States
Antennas
YS1503
Antennas YS1503
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : VHF
  • Wireless Application : VHF

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 7.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YS1503-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YS1503-ND
RF Antennas YS1503-ND
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount

162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YS1503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS1503
RF Antennas YS1503
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount

162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YS1503 YS1503-ND YS1503
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; VHF RF Antennas
Pattern Type Directional
Primary Frequency Range 150.0 to 174.0 MHz 162.0 MHz
Gain 6 dB 7.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2195849-5 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers