Quectel Wireless Solutions Co., Ltd. RF Antennas YEMA300QXA

Description
YEMA300QXA
Request a Quote Datasheet
Description
YEMA300QXA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMA300QXA-ND - DigiKey
Thief River Falls, MN, United States
YEMA300QXA

YEMA300QXA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEMA300QXA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 4G, GNSS, Wi-Fi
Primary Frequency Range 830.0 to 5500.0 MHz
Gain 2.2 to 4.1 dB
VSWR 1.7 to 5.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2024083 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1170.0 to ? MHz
View Details