Quectel Wireless Solutions Co., Ltd. RF Antennas YKL001CA

Description
LTE ANTENNA, IP66, SCREW, 300MM
Request a Quote Datasheet
Description
LTE ANTENNA, IP66, SCREW, 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YKL001CA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YKL001CA-ND
RF Antennas 2958-YKL001CA-ND
LTE ANTENNA, IP66, SCREW, 300MM

LTE ANTENNA, IP66, SCREW, 300MM

Buy Now Datasheet
RF Antennas - YKL001CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YKL001CA
RF Antennas YKL001CA
900MHz, 1.8GHz LTE Dome RF Antenna 800MHz ~ 1GHz, 1.7GHz ~ 1.9GHz 2.19dBi, 2.19dBi SMA Male Screw Mount

900MHz, 1.8GHz LTE Dome RF Antenna 800MHz ~ 1GHz, 1.7GHz ~ 1.9GHz 2.19dBi, 2.19dBi SMA Male Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YKL001CA-ND YKL001CA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 900.0 to 1800.0 MHz
Gain 2.19 dB
VSWR 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers