QUECTEL WIRELESS SOLUTIONS CO., LTD.
YFGA245E3BM -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YFGA245E3BM
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YFGA245E3BM-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
GPS; GNSS
|
|
Primary Frequency Range
|
1227.0 to 1582.0 MHz
|
|
Gain
|
2 to 3.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers
Applications
Cellular or PCS Terminal
Technology Type
Dipole
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
RF Testing
Pattern Type
Directional
Polarization
Linear
View Details