Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA020E3BM

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA020E3BM-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGA020E3BM-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1572.0 MHz
Gain 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248689 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details