QUECTEL WIRELESS SOLUTIONS CO., LTD.
YFTA009E3AM -- RF ANTENNAS
Quectel Wireless Solutions Co., Ltd.
RF Antennas
YFTA009E3AM
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Description
EMBEDDED ANTENNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
2958-YFTA009E3AM-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
GPS; GNSS, Iridium
|
|
Primary Frequency Range
|
1538.0 to 1671.0 MHz
|
|
Gain
|
2.38 to 5.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR
2 :1
Form Factor / Mounting
External
View Details
Applications
GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain
5 dB
VSWR
2 :1
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3 suppliers