Quectel Wireless Solutions Co., Ltd. RF Antennas YEMA004AA

Description
2IN1 LTE & WIFI SCREWMNT 900MM
Request a Quote Datasheet
Description
2IN1 LTE & WIFI SCREWMNT 900MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMA004AA-ND - DigiKey
Thief River Falls, MN, United States
2IN1 LTE & WIFI SCREWMNT 900MM

2IN1 LTE & WIFI SCREWMNT 900MM

Buy Now Datasheet
RF Antennas - YEMA004AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YEMA004AA
RF Antennas YEMA004AA
829MHz, 2.2GHz, 2.45GHz Bluetooth, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz 2dBi, 2dBi, 2dBi SMA Male Screw Mount

829MHz, 2.2GHz, 2.45GHz Bluetooth, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz 2dBi, 2dBi, 2dBi SMA Male Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YEMA004AA-ND YEMA004AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Bluetooth, GNSS, LTE, Wi-Fi Bluetooth, GNSS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 2450.0 MHz
Gain 2 dB
VSWR 2 to 6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers