Joymax Electronics Co., Ltd. RF Antennas ZX-F011-A-T

Description
WIFI 7 TFD-S016 ANT EVB KIT
Request a Quote Datasheet
Description
WIFI 7 TFD-S016 ANT EVB KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZX-F011-A-T-ND - DigiKey
Thief River Falls, MN, United States
WIFI 7 TFD-S016 ANT EVB KIT

WIFI 7 TFD-S016 ANT EVB KIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZX-F011-A-T-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6500.0 MHz
Gain 2.7 to 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details