Quectel Wireless Solutions Co., Ltd. RF Antennas YFGD000BA

Description
GNSS L1&L2&L5 SCREW MOUNT PPO PA
Request a Quote Datasheet
Description
GNSS L1&L2&L5 SCREW MOUNT PPO PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGD000BA-ND - DigiKey
Thief River Falls, MN, United States
GNSS L1&L2&L5 SCREW MOUNT PPO PA

GNSS L1&L2&L5 SCREW MOUNT PPO PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGD000BA-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1201.0 to 1582.0 MHz
Gain 3.6 to 4 dB
VSWR 1.1 to 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers