Quectel Wireless Solutions Co., Ltd. RF Antennas YPCA006AA

Description
5G + 450MHZ FPC ANTENNA 150 X 16
Request a Quote Datasheet
Description
5G + 450MHZ FPC ANTENNA 150 X 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YPCA006AA-ND - DigiKey
Thief River Falls, MN, United States
5G + 450MHZ FPC ANTENNA 150 X 16

5G + 450MHZ FPC ANTENNA 150 X 16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YPCA006AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details