Quectel Wireless Solutions Co., Ltd. RF Antennas YKL001AA

Description
3IN1 EXTSCRW LTE WIFI GNSS IP66
Request a Quote Datasheet
Description
3IN1 EXTSCRW LTE WIFI GNSS IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YKL001AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YKL001AA-ND
RF Antennas 2958-YKL001AA-ND
3IN1 EXTSCRW LTE WIFI GNSS IP66

3IN1 EXTSCRW LTE WIFI GNSS IP66

Buy Now Datasheet
RF Antennas - YKL001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YKL001AA
RF Antennas YKL001AA
850MHz, 1.561GHz, 1.575GHz, 2.2GHz, 2.45GHz Bluetooth, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 1GHz, 1.551GHz ~ 1.571GHz, 1.565GHz ~ 1.585GHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz 3dBi, 3dBi, 2.65dBi SMA Male Screw Mount

850MHz, 1.561GHz, 1.575GHz, 2.2GHz, 2.45GHz Bluetooth, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 700MHz ~ 1GHz, 1.551GHz ~ 1.571GHz, 1.565GHz ~ 1.585GHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz 3dBi, 3dBi, 2.65dBi SMA Male Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YKL001AA-ND YKL001AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Bluetooth, GNSS, GPS, LTE, Wi-Fi Bluetooth, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 850.0 to 2450.0 MHz
Gain 2.65 to 3 dB
VSWR 6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers