Quectel Wireless Solutions Co., Ltd. RF Antennas YFMA200E3AM

Description
5G&WIFI 2IN1 ADHESIVE MOUNT COMB
Request a Quote Datasheet
Description
5G&WIFI 2IN1 ADHESIVE MOUNT COMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFMA200E3AM-ND - DigiKey
Thief River Falls, MN, United States
5G&WIFI 2IN1 ADHESIVE MOUNT COMB

5G&WIFI 2IN1 ADHESIVE MOUNT COMB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFMA200E3AM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 650.0 to 6525.0 MHz
Gain 1.1 to 5 dB
VSWR 1.6 to 5.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

3G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details