Joymax Electronics Co., Ltd. RF Antennas ZWX-713ASA4B

Description
ANT 5G TILT BLADE SMA PLUG IP67
Request a Quote Datasheet
Description
ANT 5G TILT BLADE SMA PLUG IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZWX-713ASA4B-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G TILT BLADE SMA PLUG IP67

ANT 5G TILT BLADE SMA PLUG IP67

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZWX-713ASA4B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 450.0 to 6525.0 MHz
Gain 0.7000 to 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers