Quectel Wireless Solutions Co., Ltd. RF Antennas YG0032AA

Description
GNSS L1&B1&G1 ACTIVE, 55MM, UFL
Request a Quote Datasheet
Description
GNSS L1&B1&G1 ACTIVE, 55MM, UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0032AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0032AA-ND
RF Antennas 2958-YG0032AA-ND
GNSS L1&B1&G1 ACTIVE, 55MM, UFL

GNSS L1&B1&G1 ACTIVE, 55MM, UFL

Buy Now Datasheet
RF Antennas - YG0032AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0032AA
RF Antennas YG0032AA
1.561GHz, 1.575GHz Beidou, GPS Ceramic Patch RF Antenna 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz 2dBi, 2dBi IPEX Adhesive

1.561GHz, 1.575GHz Beidou, GPS Ceramic Patch RF Antenna 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz 2dBi, 2dBi IPEX Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0032AA-ND YG0032AA
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, GPS Beidou, GPS
Primary Frequency Range 1561.0 to 1575.0 MHz
Gain 2 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details