Quectel Wireless Solutions Co., Ltd. RF Antennas YE0037AA

Description
MAG MNT ANTENNA 5G 1M SMA M
Request a Quote Datasheet
Description
MAG MNT ANTENNA 5G 1M SMA M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0037AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0037AA-ND
RF Antennas 2958-YE0037AA-ND
MAG MNT ANTENNA 5G 1M SMA M

MAG MNT ANTENNA 5G 1M SMA M

Buy Now Datasheet
RF Antennas - YE0037AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0037AA
RF Antennas YE0037AA
2.85GHz 2G, 3G, 4G, 5G Whip, Straight RF Antenna 700MHz ~ 5GHz 2dBi SMA Male Magnetic

2.85GHz 2G, 3G, 4G, 5G Whip, Straight RF Antenna 700MHz ~ 5GHz 2dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YE0037AA-ND YE0037AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G 2G, 3G, 4G, 5G
Primary Frequency Range 2850.0 MHz
Gain 2 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers