Quectel Wireless Solutions Co., Ltd. RF Antennas YEMA013AA

Description
5G COMBO ANTENNA
Request a Quote Datasheet
Description
5G COMBO ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMA013AA-ND - DigiKey
Thief River Falls, MN, United States
5G COMBO ANTENNA

5G COMBO ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEMA013AA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, HSPA+, LTE, WCDMA, Wi-Fi
Primary Frequency Range 650.0 to 5500.0 MHz
Gain 2.8 to 5.8 dB
VSWR 2.1 to 16.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details