TE Connectivity Antennas YS8063

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS8063 - TE Connectivity
Berwyn, PA, United States
Antennas
YS8063
Antennas YS8063
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YS8063-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YS8063-ND
RF Antennas YS8063-ND
851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet
896MHZ Rf Antenna - 875-YS8063 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
896MHZ Rf Antenna
875-YS8063
896MHZ Rf Antenna 875-YS8063
Antennas YAGI,SS,3,806-896MHZ Product overview: YS8063 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YS8063 can be used for catalog matching and distributor lookup.

Antennas YAGI,SS,3,806-896MHZ Product overview: YS8063 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YS8063 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - YS8063 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS8063
RF Antennas YS8063
851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number YS8063 YS8063-ND 875-YS8063 YS8063
Product Name Antennas RF Antennas 896MHZ Rf Antenna RF Antennas
Applications ISM, LoRaWAN RF Antennas RF Testing
Pattern Type Directional
Primary Frequency Range 806.0 to 896.0 MHz 851.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details