Quectel Wireless Solutions Co., Ltd. RF Antennas YECT104WAAM

Description
5G TERMINAL MOUNT RUBBER DIPOLE
Request a Quote Datasheet
Description
5G TERMINAL MOUNT RUBBER DIPOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YECT104WAAM-ND - DigiKey
Thief River Falls, MN, United States
5G TERMINAL MOUNT RUBBER DIPOLE

5G TERMINAL MOUNT RUBBER DIPOLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YECT104WAAM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, CAT-M, LTE, NB-IoT
Primary Frequency Range 650.0 to 5500.0 MHz
Gain -0.3000 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details