Quectel Wireless Solutions Co., Ltd. RF Antennas YF0002BA

Description
EMBEDDED, 1710-2700, 3300-5000,
Request a Quote Datasheet
Description
EMBEDDED, 1710-2700, 3300-5000,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0002BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0002BA-ND
RF Antennas 2958-YF0002BA-ND
EMBEDDED, 1710-2700, 3300-5000,

EMBEDDED, 1710-2700, 3300-5000,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YF0002BA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers