Quectel Wireless Solutions Co., Ltd. RF Antennas YF0002AA

Description
EMBEDDED, 700-960, 1710-2700, 33
Request a Quote Datasheet
Description
EMBEDDED, 700-960, 1710-2700, 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0002AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0002AA-ND
RF Antennas 2958-YF0002AA-ND
EMBEDDED, 700-960, 1710-2700, 33

EMBEDDED, 700-960, 1710-2700, 33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YF0002AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details