TE Connectivity Antennas YS4303

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, UHF Primary Application : ISM, UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, UHF Primary Application : ISM, UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS4303 - TE Connectivity
Berwyn, PA, United States
Antennas
YS4303
Antennas YS4303
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, UHF Primary Application : ISM, UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, UHF
  • Primary Application : ISM, UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 430 - 450
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YS4303-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YS4303-ND
RF Antennas YS4303-ND
440MHz Yagi, 3-Element RF Antenna 430MHz ~ 450MHz 7.1dBd N Type Female Bracket Mount

440MHz Yagi, 3-Element RF Antenna 430MHz ~ 450MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YS4303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS4303
RF Antennas YS4303
440MHz Yagi, 3-Element RF Antenna 430MHz ~ 450MHz 7.1dBd N Type Female Bracket Mount

440MHz Yagi, 3-Element RF Antenna 430MHz ~ 450MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YS4303 YS4303-ND YS4303
Product Name Antennas RF Antennas RF Antennas
Applications ISM, UHF RF Antennas
Pattern Type Directional
Primary Frequency Range 430.0 to 450.0 MHz 440.0 MHz
Gain 6 dB 7.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
Antennas - 2108937-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers