Quectel Wireless Solutions Co., Ltd. RF Antennas YECT004W1A

Description
EXTERNAL ANTENNA, RUBBER, TERMIN
Request a Quote Datasheet
Description
EXTERNAL ANTENNA, RUBBER, TERMIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YECT004W1A-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNA, RUBBER, TERMIN

EXTERNAL ANTENNA, RUBBER, TERMIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YECT004W1A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details