Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA010E3AM

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA010E3AM-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGA010E3AM-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1575.0 MHz
Gain -4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 5DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9155PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 to 5 dB
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers